2132002-1 PCB Connectors by TE Connectivity

IMP100S,H,V6P14C,LG,REW46,4.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Guide Location Left
Board-to-Board Configuration Vertical, Right Angle
Number of Positions 252
PCB Mount Orientation Vertical
Number of Columns 14
Number of Signal Positions 168
Number of Rows 18
Number of Ground Positions 84
Stackable No
Number of Pairs 84
Contact Length 4.5mm, .177in
Contact Layout Inline
PCB Contact Termination Area Plating Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Underplate Material Thickness 1.27µm, 50µin
PCB Contact Termination Area Plating Material Finish Matte
Contact Shape & Form Dual Beam
Contact Base Material Copper Alloy
Contact Type Pin
Contact Underplating Material Nickel
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) .75A
Row-to-Row Spacing .053in, 1.35mm
Connector Length 1.358in, 34.5mm
PCB Hole Diameter .018in, .46mm
Connector Width 28.9mm, 1.1378in
PCB Thickness (Recommended) 1mm, .039in
Connector Height .47in, 11.95mm
コネクタの高さ 11.95mm
Operating Voltage 30VDC, 30VAC
Housing Material LCP (Liquid Crystal Polymer)
End Wall Location Right
Centerline (Pitch) 1.9mm, .075in
Housing Color Black
Number of Shrouded Sides 3
UL Rating Recognized
CSA Certified Yes
UL Flammability Rating UL 94V-0
UL File Number E28476
PCB Mount Retention Type Action/Compliant Tail & Screw
Guide Hardware With
Mating Alignment With
PCB Mount Retention With
Mating Retention Without
PCB Mount Alignment Type Locating Posts
Mating Alignment Type Guide Pin
Connector Mounting Type Board Mount
Circuit Application Signal
Packaging Method Box & Tube
実装方法 Box & Tube
Signal Arrangement Differential
Sealable No
Shrouded Fully Shrouded
Connector Type Header
Product Type Connector
Connector & Contact Terminates To Printed Circuit Board
Make First / Break Last No
Connector Style Receptacle
Connector System Board-to-Board
Data Rate 25Gb/s
Number of Differential Pairs per Column 6
Termination Post & Tail Length .047in, 1.2mm
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 185°F, -55 – 85°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2132002-1?

Additional datasheets, footprints and schematics for 2132002-1 are listed on our Part Details page. You can also find images and similar parts to 2132002-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2132002-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2132002-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2132002-1 fall under?

The 2132002-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2132002-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2132002-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2132002-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2132002-1 have stock available?

There is no stock from authorised distributors for 2132002-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2132002-1 often in real-time on the comparison pages.

What if I can't find stock of 2132002-1?

You can fill out our help required form which you can use to request a quote for 2132002-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay