Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Module Material | Diallyl Phthalate |
---|---|
Insert Style | Socket |
Material | Diallyl Phthalate |
Color | Black |
Number of Positions | 4 |
Contact Type | Socket |
For Use With | 4 Miniature COAXICON Contacts or Type 1 (Size 12) Contacts |
Packaging Quantity | 45 |
Packaging Method | Package |
Product Type | Contact Module |
Skt Module, 4 Posn, G-Series Rohs Compliant: Yes |Amp Te Connectivity 213093-2 | Newark Electronics |
Skt Module, 4 Posn, G-Series | TE Connectivity 213093-2 | RS Americas |
Connector Accessories Rectangular Module Phthalate Blue | Avnet America |
Rack & Panel Connectors SKT MODULE 4 POSN G-SERIES | Sager |
Where can I find additional details, specifications and documents for a 213093-2?
Additional datasheets, footprints and schematics for 213093-2 are listed on our Part Details page. You can also find images and similar parts to 213093-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213093-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213093-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213093-2 fall under?
The 213093-2 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 213093-2 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213093-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 213093-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213093-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for 213093-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213093-2 often in real-time on the comparison pages.
What if I can't find stock of 213093-2?
You can fill out our help required form which you can use to request a quote for 213093-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.