2129691-1 Part Information

Details for 2129691-1 by TE Connectivity

Connectors>USB Connectors & Adapters>USB Connectors

Part Downloads

Part Specifications

USB Connector Type USB Type C
USB Standard USB 3.1
Gender Receptacle
No. of Positions 24Ways
Connector Mounting Surface Mount Through Hole Mount
Orientation Right Angle
Contact Material Copper Alloy
Contact Plating Gold Plated Contacts
Product Range -
SVHC No SVHC (15-Jan-2019)
RoHS Compliant

Alternative Part Descriptions

  • USB, 3.1 TYPE C, 24POS, RCPT, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle; Contact RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2129691-1?

Additional datasheets, footprints and schematics for 2129691-1 are listed in our Part Details tab. You can also find the 2129691-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2129691-1 in the Pricing & Inventory tab next to part details. You can view 2129691-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2129691-1 fall under?

The 2129691-1 is listed under Connectors > USB Connectors & Adapters > USB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2129691-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2129691-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2129691-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2129691-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2129691-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2129691-1 often in real-time on the comparison pages.

What if I can't find stock of 2129691-1?

You can fill out our help required form which you can use to request a quote for 2129691-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2129691-1

Loading...
Loading Results for 2129691-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us