Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
No. of Contacts | 22Contacts |
---|---|
Gender | Receptacle |
Connector Type | SATA |
Contact Termination Type | Solder |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
2129571-2 - Rec. Assy, Slant Insertion Sata, H7.8 |Amp Te Connectivity 2129571-2 | Newark Electronics |
I/O Conn REC. ASSY Slant Insertion SATA H7.85 | Rapid Electronics |
TE Connectivity REC. ASSY Slant Insertion SATA H7.85 I | Distrelec |
I-O CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a 2129571-2?
Additional datasheets, footprints and schematics for 2129571-2 are listed on our Part Details page. You can also find images and similar parts to 2129571-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2129571-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2129571-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2129571-2 fall under?
The 2129571-2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2129571-2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2129571-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2129571-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2129571-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2129571-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2129571-2 often in real-time on the comparison pages.
What if I can't find stock of 2129571-2?
You can fill out our help required form which you can use to request a quote for 2129571-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.