Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 5 |
---|---|
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 12.5A |
Height Above PC Board | 6.5mm |
Operating Voltage | 25VDC |
Housing Material | Thermoplastic |
Housing Color | Black |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 132 |
実装方法 | Tray |
Connector System | Cable-to-Board |
Product Type | Connector |
Connector & Housing Type | Jack |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Mobile Phone Battery Connector | No |
Type of Connector | Rectangular DC jack |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Dc Power Jack, 10.7A, 25Vdc, Black | Newark Electronics |
Conn Battery RCP 5 POS Solder RA Panel Mount 5 Terminal 1 Port Tray | Avnet America |
Connector, Power, DC, DC Power Jack Conn cable type 10.7A 5P | TE Connectivity 2129567-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2129567-1?
Additional datasheets, footprints and schematics for 2129567-1 are listed on our Part Details page. You can also find images and similar parts to 2129567-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2129567-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2129567-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2129567-1 fall under?
The 2129567-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2129567-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2129567-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2129567-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2129567-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 2129567-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2129567-1 often in real-time on the comparison pages.
What if I can't find stock of 2129567-1?
You can fill out our help required form which you can use to request a quote for 2129567-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.