Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Front Shell Plating Finish | Yellow Chromate |
---|---|
Front Shell Plating Material | Zinc |
Shell Material | Steel, Aluminum Alloy |
Rear Shell Material | Steel |
Rear Shell Plating Material | Gold over Copper |
Box Mount D-Sub Connector Insert Arrangement | M81969/1-04 |
Shell Plating Material | Zinc |
Non-Magnetic | No |
Front Shell Material | Aluminum Alloy |
Retention Clip Material | Stainless Steel |
Number of Positions | 104 |
Power/Signal/Coax Combination | No |
Contact Style | Pin |
Contact Size | 22 |
Contact Current Rating (Max) | 5A |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Packaging Method | Package |
Sealable | No |
Product Type | Connector |
Shell Size | 6 |
Connector System | Cable-to-Cable |
Blindmate | Yes |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Plug Assy,104 Posn,amplimite |Amp Te Connectivity 212933-2 | Newark Electronics |
Circular Connector, PLUG ASSY,104 POSN, AMPLIMITE | TE Connectivity 212933-2 | RS Americas |
D-Sub MIL Spec Connectors PLUG ASSY,104 POSN AMPLIMITE | Sager |
Where can I find additional details, specifications and documents for a 212933-2?
Additional datasheets, footprints and schematics for 212933-2 are listed on our Part Details page. You can also find images and similar parts to 212933-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 212933-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 212933-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 212933-2 fall under?
The 212933-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 212933-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 212933-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 212933-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 212933-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 212933-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 212933-2 often in real-time on the comparison pages.
What if I can't find stock of 212933-2?
You can fill out our help required form which you can use to request a quote for 212933-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.