Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Push Button Material | Thermoplastic |
---|---|
Color | Black |
Shroud Material | Liquid Crystal Polymer (LCP) |
Lever Material | Stainless Steel |
シールド材質 | Stainless Steel |
弹射器材料 | Stainless Steel |
Cover Material | Stainless Steel |
ボタンの材質 | Liquid Crystal Polymer (LCP) |
Push Button Color | Black |
Button Color | Black |
Number of Card Slots | 1 |
Number of Positions | 26 |
Height Above PC Board | 7mm, .276in |
Push Button Flammability Rating | UL 94V-0 |
Board Mount | Top Side |
For Use With | Header Assembly 2129288-1 |
Comment | Two size M2 screws (customer supplied) are required for fastening the ejector to the PC board. |
Packaging Quantity | 250 |
Packaging Method | Tray, Box & Tray |
CompactFlash Product Type | Ejector Assembly |
Rail Material | Liquid Crystal Polymer (LCP) |
Accessory Type | Ejector Assembly |
Product Type | Accessory |
Rail Plate Material | Stainless Steel |
Shielded | Yes |
Profile | Standard |
Format | Express Card |
Button Ejector Side | Right |
Where can I find additional details, specifications and documents for a 2129256-1?
Additional datasheets, footprints and schematics for 2129256-1 are listed on our Part Details page. You can also find images and similar parts to 2129256-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2129256-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2129256-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2129256-1 fall under?
The 2129256-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > Card Ejectors.
Can I view similar or alternative parts?
You can view similar parts to 2129256-1 when available in the Card Ejectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2129256-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2129256-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2129256-1 have stock available?
There is no stock from authorised distributors for 2129256-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2129256-1 often in real-time on the comparison pages.
What if I can't find stock of 2129256-1?
You can fill out our help required form which you can use to request a quote for 2129256-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.