Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.03
|
-
|
Buy Now |
Keyed | Yes |
---|---|
Number of Ports | 2 |
Number of Rows | 2 |
Stackable | No |
PCB Mount Orientation | Right Angle |
Number of Positions | 31 |
Contact Current Rating (Max) | 2A, 1.5A, 1.3A |
PCB Termination Area Plating Finish | Matte |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Configuration | 6P + 7P + 18P |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1mm, .039in |
Height Above PC Board | 5.4mm, .212in |
Housing Color | Black |
Centerline (Pitch) | 1.27mm, .031in, 1mm, .05in, .8mm, .039in |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Surface Mount, Through Hole |
Connector Mounting Type | Board Mount |
Boardlock Length | 1.5mm, .059in |
Mounting Location | Top |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Peg |
Mating Alignment Type | Polarization |
Circuit Application | Power & Signal |
Packaging Quantity | 300 |
Packaging Method | Tape & Reel |
Product Type | Connector |
Connector Style | Plug |
Connector System | Cable-to-Board |
Product Grouping | SATA |
Shell | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Slimline |
Termination Post Length | 1.5mm, .059in |
High Temperature Housing | Yes |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Slimline SATA Plug 31 Position Right Angle Surface Mount Solder T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2129115-1?
Additional datasheets, footprints and schematics for 2129115-1 are listed on our Part Details page. You can also find images and similar parts to 2129115-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2129115-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2129115-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2129115-1 fall under?
The 2129115-1 is listed under Connectors > Audio & Video Connectors > SATA & Micro SATA > SATA Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2129115-1 when available in the SATA Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2129115-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2129115-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2129115-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2129115-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2129115-1 often in real-time on the comparison pages.
What if I can't find stock of 2129115-1?
You can fill out our help required form which you can use to request a quote for 2129115-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.