Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Test Probe Functions | Temperature |
---|---|
For Use With | AEMC Model 6250 Micro-Ohmmeters |
Accuracy | ± 0.5°C |
Cable Length | 2.134m |
Features | 7 ft. extension cable |
Temperature Probe Technology | RTD |
RoHS Compliant | Yes |
Test Probe, Rtd Temperature | Newark Electronics |
Where can I find additional details, specifications and documents for a 2129.96?
Additional datasheets, footprints and schematics for 2129.96 are listed on our Part Details page. You can also find images and similar parts to 2129.96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2129.96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2129.96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2129.96 fall under?
The 2129.96 is listed under Test & Measurement > Test Leads & Test Probes > Environmental Test Probes.
Can I view similar or alternative parts?
You can view similar parts to 2129.96 when available in the Environmental Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2129.96 you can contact the distributor directly for product support, shipping queries etc.
Is the 2129.96 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2129.96 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 2129.96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2129.96 often in real-time on the comparison pages.
What if I can't find stock of 2129.96?
You can fill out our help required form which you can use to request a quote for 2129.96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.