Status: | Unknown |
---|---|
Series: | 2120R Series |
RoHS: | Unknown |
Bag Type | Static Dissipative Bag |
---|---|
Length - Imperial | 11" |
Length - Metric | 279.4mm |
Width - Imperial | 8" |
Bag Thickness | 6604µm |
Bag Color | - |
Seal Type | Heat Seal |
Product Range | 2120R Series |
Cushioned Shld Bag, Heat Seal, 8"x11" | Newark Electronics |
CUSHIONED SHLD BAG, HEAT SEAL, 8"X11" | element14 |
Where can I find additional details, specifications and documents for a 212811?
Additional datasheets, footprints and schematics for 212811 are listed on our Part Details page. You can also find images and similar parts to 212811 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 212811 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 212811 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 212811 fall under?
The 212811 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 212811 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 212811 you can contact the distributor directly for product support, shipping queries etc.
Is the 212811 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 212811 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 212811.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 212811 often in real-time on the comparison pages.
What if I can't find stock of 212811?
You can fill out our help required form which you can use to request a quote for 212811 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.