Status: | Unknown |
---|---|
Series: | 2128 Series |
RoHS: | Unknown |
Prices starting from US$0.0490
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.70
|
240
in stock
|
Buy Now | |
RS Americas
from US$0.0490
|
11,880
in stock
|
Buy Now | |
Heilind Electronics
from US$2.88
|
1,229
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.88
|
409
in stock
|
Buy Now | |
Newark Electronics
from US$23.37
|
364
in stock
|
Buy Now | |
Farnell
from US$14.24
|
364
in stock
|
Buy Now | |
Conrad
from US$6.40
|
220
in stock
|
Buy Now | |
Future Electronics
from US$2.65
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$23.02
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.96
|
5
in stock
|
Buy Now | |
SOS electronic
from US$18.34
|
3
in stock
|
Buy Now | |
element14
from US$19.19
|
-
|
Buy Now | |
Carlton-Bates
from US$3.11
|
-
|
Buy Now | |
Sager
from US$1.50
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
For Use With | 3M&trade |
---|---|
Product Range | 2128 Series |
SVHC | No SVHC (15-Jan-2018) |
2128P2 Filter Pk2 | Newark Electronics |
P2 2128 filter for respirator | RS |
The 3Mâ„¢ particle filter with activated carbon 2128 has the protection level P2R and offers protection against solid and liquid particles. In addition, it protects against organic and acid gases and vapors below the limit. Use limit is 10 times the limit for ozone and hydrogen fluoride gas (30 ppm). The filter fits with the help of bayonet click connection on the 6000, 7000er as well as 7500 er mask series from 3M. It was tested and approved according to EN 143:2000.This text is machine translated. | Conrad |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Response Min | 100Hz |
---|---|
Frequency Response Max | 20kHz |
External Height | - |
External Width | 80mm |
External Depth | 37mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Visaton 2128 FR 8 WP - 4 Ohm White Round Saltwater Resistant Speaker 8cm | Rapid Electronics |
Loudspeaker | Transfer Multisort Elektronik |
Full-range Speaker White 4Ohm 15/25W 100-20000Hz D90x37 IP65 | SOS electronic |
SPEAKER, 3", MARINE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Stainless Steel 6-32 Thread Hex Standoff | Future Electronics |
Standoff and Spacer Hex Stainless Steel | Carlton-Bates |
Standoffs & Spacers SS 1.500 M/F THRD | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RESISTOR MOUNTING HARDWARE | ADJUSTABLE LUGS, FOR 210 TYPE RESISTORS |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2128?
Additional datasheets, footprints and schematics for 2128 are listed on our Part Details page. You can also find images and similar parts to 2128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2128 fall under?
The 2128 is listed under Tools & Maintenance > Safety & Workwear > PPE.
Can I view similar or alternative parts?
You can view similar parts to 2128 when available in the PPE range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2128 you can contact the distributor directly for product support, shipping queries etc.
Is the 2128 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2128 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Farnell have stock available or on a lead time for 2128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2128 often in real-time on the comparison pages.
What if I can't find stock of 2128?
You can fill out our help required form which you can use to request a quote for 2128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.