2127833-8 Copper Cable Assemblies by TE Connectivity

M-SAS 4X, 6GBPS, 5.0M

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Release Type Pull Tab
Strain Relief Type HST
Equalized No
Color Black
Shield Material Aluminum/Polyester Tape/Tin-Plated Copper Braid
Jacket Material Flexible PVC
Keyed Position 2-4, 4-6
Number of Positions 8-Pair
Keyed Yes
Configuration Double-Ended
Number of Signal Positions 16
Number of Power Positions 0
Contact Mating Area Plating Material Gold
Wire Size 24AWG, .205mm²
Overall Outside Cable Diameter 10.16 mm
Housing Material Zinc Alloy
IEEE 1394 No
Flammability Rating CL2
Jackscrew Without
Halogen Free No
CLOUDSPLITTER No
Cable Assembly Length 5m, 16.404ft
Product Designation Patch Cord
Shielded Yes
Cable Assembly Type Mini Serial Attached SCSI (Mini-SAS)
Cable Style Madison TurboTwin - Round Jacketed, Madison TurboTwin
Connector Type (End B) External Mini-SAS
Cable Assembly Category Industry Standard, High Speed
Connector Type (End A) External Mini-SAS
Product Type Cable Assembly
Latching Style Pull Tab Release
Data Rate 6Gb/s


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2127833-8?

Additional datasheets, footprints and schematics for 2127833-8 are listed on our Part Details page. You can also find images and similar parts to 2127833-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2127833-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2127833-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2127833-8 fall under?

The 2127833-8 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2127833-8 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2127833-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 2127833-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2127833-8 have stock available?

There is no stock from authorised distributors for 2127833-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2127833-8 often in real-time on the comparison pages.

What if I can't find stock of 2127833-8?

You can fill out our help required form which you can use to request a quote for 2127833-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay