Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Shield Material | Aluminum/Polyester Tape/Tin-Plated Copper Braid |
Jacket Material | Flexible PVC |
Strain Relief Type | HST |
Equalized | No |
Release Type | Pull Tab |
Number of Signal Positions | 16 |
Configuration | Double-Ended |
Keyed Position | 4-6, 2-4 |
Number of Power Positions | 0 |
Number of Positions | 8-Pair |
Keyed | Yes |
Contact Mating Area Plating Material | Gold |
Wire Size | 28AWG, .081mm² |
Overall Outside Cable Diameter | 7.75 mm |
Housing Material | Zinc Alloy |
IEEE 1394 | No |
Flammability Rating | CL2 |
Jackscrew | Without |
Halogen Free | No |
CLOUDSPLITTER | No |
Cable Assembly Length | 2.5m, 8.202ft |
Cable Assembly Category | Industry Standard, High Speed |
Cable Style | Madison TurboTwin - Round Jacketed, Madison TurboTwin |
Cable Assembly Type | Mini Serial Attached SCSI (Mini-SAS) |
Connector Type (End B) | External Mini-SAS |
Shielded | Yes |
Product Designation | Patch Cord |
Product Type | Cable Assembly |
Connector Type (End A) | External Mini-SAS |
Latching Style | Pull Tab Release |
Data Rate | 6Gb/s |
Where can I find additional details, specifications and documents for a 2127833-5?
Additional datasheets, footprints and schematics for 2127833-5 are listed on our Part Details page. You can also find images and similar parts to 2127833-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2127833-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2127833-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2127833-5 fall under?
The 2127833-5 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2127833-5 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2127833-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2127833-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2127833-5 have stock available?
There is no stock from authorised distributors for 2127833-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2127833-5 often in real-time on the comparison pages.
What if I can't find stock of 2127833-5?
You can fill out our help required form which you can use to request a quote for 2127833-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.