2125H Cable Assemblies by Volex

POWER CORD IEC60320C-13 2.5M 10A BLACK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$6.58


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$6.58
71
Buy Now
Logo for element14 element14 US$8.06
71
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A CEE 7/7 Right Angle Plug
Connector Type B IEC 60320 C13
Cable Length - Metric 2.44m
Current Rating 10A
Voltage Rating 250VAC
Jacket Color Black
Product Range -

Alternative Descriptions

Power Cord, Iec60320C-13, 2.5M, 10A, Black | Newark Electronics
POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2125H?

Additional datasheets, footprints and schematics for 2125H are listed on our Part Details page. You can also find images and similar parts to 2125H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2125H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2125H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2125H fall under?

The 2125H is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to 2125H when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2125H you can contact the distributor directly for product support, shipping queries etc.

Is the 2125H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2125H have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2125H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2125H often in real-time on the comparison pages.

What if I can't find stock of 2125H?

You can fill out our help required form which you can use to request a quote for 2125H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay