21255 Wiha Tools Parts by Wiha Tools

TORX SCREWDRIVER T4 120MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.30

Distributor Stock
Logo for Farnell
Farnell
from US$11.35
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$3.30
44
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$57.99
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Torx Tip Size T4
Blade Length 40mm
Overall Length 120mm
Product Range -
SVHC No SVHC (15-Jan-2019)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 21255?

Additional datasheets, footprints and schematics for 21255 are listed on our Part Details page. You can also find images and similar parts to 21255 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 21255 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 21255 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 21255 fall under?

The 21255 is listed under Wiha Tools Parts.

Can I view similar or alternative parts?

You can view similar parts to 21255 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 21255 you can contact the distributor directly for product support, shipping queries etc.

Is the 21255 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 21255 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS Americas, Farnell and Sager have stock available or on a lead time for 21255.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 21255 often in real-time on the comparison pages.

What if I can't find stock of 21255?

You can fill out our help required form which you can use to request a quote for 21255 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay