Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Box Mount D-Sub Connector Insert Arrangement | 21C4 |
---|---|
Retention Clip Material | Stainless Steel |
Shell Material | Steel |
Non-Magnetic | No |
Shell Plating Material | Tin |
Shell Plating Finish | Bright |
Power/Signal/Coax Combination | Yes |
Number of Positions | 21 |
Contact Type | Socket |
Contact Current Rating (Max) | 32A, 7.5A |
Contact Size | 8, 20 |
Contact Style | Socket |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Power & Signal |
Comment | Cable clamp/strain relief hardware cannot be used with these arrangements. |
Packaging Method | Carton |
Blindmate | No |
Shell Size | 4 |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Sealable | No |
Product Type | Connector |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Conn Housing RCP 4Coaxial/17Signal POS Crimp ST Panel Mount | Avnet America |
Connector, D-Sub, AMPLIMITE, Asy, Receptacle,21C4,Sn,4 | TE Connectivity 212534-5 | RS Americas |
Special Order: AMPLIMITE,ASY,RCPT,21C4,SN,4 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 21 Power/Signal/Coax Combination: Yes Connector Shell Size: 4 Receptacle Cable-to-Cable 21 | Box Mount D-Sub Connector | Part Number: 212534-5 | Internal Number: 212534-5 | TE Connectivity | TE Store |
D-Sub MIL Spec Connectors AMPLIMITE,ASY,RCPT 21C4,SN,4 | Sager |
Where can I find additional details, specifications and documents for a 212534-5?
Additional datasheets, footprints and schematics for 212534-5 are listed on our Part Details page. You can also find images and similar parts to 212534-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 212534-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 212534-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 212534-5 fall under?
The 212534-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 212534-5 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 212534-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 212534-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 212534-5 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 212534-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 212534-5 often in real-time on the comparison pages.
What if I can't find stock of 212534-5?
You can fill out our help required form which you can use to request a quote for 212534-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.