Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.20
|
246
in stock
|
Buy Now | |
Rapid Electronics
from US$22.04
|
246
in stock
|
Buy Now | |
Chip One Stop
from US$20.90
|
246
in stock
|
Buy Now | |
Farnell
from US$42.63
|
198
in stock
|
Buy Now | |
Avnet America
from US$17.46
|
-
|
Buy Now | |
RS Americas
from US$21.75
|
-
|
Buy Now | |
Sager
from US$19.43
|
-
|
Buy Now |
Box Mount D-Sub Connector Insert Arrangement | 21C4 |
---|---|
Retention Clip Material | Stainless Steel |
Shell Plating Material | Cadmium |
Shell Material | Steel |
Non-Magnetic | No |
Number of Positions | 21 |
Power/Signal/Coax Combination | Yes |
Contact Style | Pin |
Contact Size | 20, 8 |
Contact Current Rating (Max) | 7.5A, 32A |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Power & Signal |
ULTRA-LITE Connector | No |
Comment | Cable clamp/strain relief hardware cannot be used with these arrangements. |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Blindmate | No |
Shell Size | 4 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub MIL Spec Connectors PLUG ASSY 21C4 AMPLI | Rapid Electronics |
TE Connectivity Conn D-sub PL 4Coaxial/17Signal POS Crimp ST Cable Mount | Distrelec |
D SUB CONNECTORS | Farnell |
Conn Housing PL 4Coaxial/17Signal POS Crimp ST | Avnet America |
Connector, D-Sub, Plug Assy,21C4,AMPLIMITE | TE Connectivity 212530-1 | RS Americas |
D-Sub MIL Spec Connectors PLUG ASSY,21C4,AMPLI | Sager |
Where can I find additional details, specifications and documents for a 212530-1?
Additional datasheets, footprints and schematics for 212530-1 are listed on our Part Details page. You can also find images and similar parts to 212530-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 212530-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 212530-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 212530-1 fall under?
The 212530-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 212530-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 212530-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 212530-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 212530-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 212530-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 212530-1 often in real-time on the comparison pages.
What if I can't find stock of 212530-1?
You can fill out our help required form which you can use to request a quote for 212530-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.