Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$26.65
|
323
in stock
|
Buy Now | |
Newark Electronics
from US$24.86
|
323
in stock
|
Buy Now | |
Rapid Electronics
from US$23.14
|
323
in stock
|
Buy Now | |
Chip One Stop
from US$20.90
|
323
in stock
|
Buy Now | |
Farnell
from US$46.06
|
244
in stock
|
Buy Now | |
RS Americas
from US$23.17
|
-
|
Buy Now | |
Sager
from US$17.26
|
-
|
Buy Now |
Box Mount D-Sub Connector Insert Arrangement | 17C5 |
---|---|
Retention Clip Material | Stainless Steel |
Shell Plating Material | Cadmium |
Shell Material | Steel |
Non-Magnetic | No |
Power/Signal/Coax Combination | Yes |
Number of Positions | 17 |
Contact Style | Socket |
Contact Size | 20, 8 |
Contact Type | Socket |
Contact Current Rating (Max) | 32A, 7.5A |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Power & Signal |
Comment | Cable clamp/strain relief hardware cannot be used with these arrangements. |
Packaging Method | Package |
Shell Size | 4 |
Connector Style | Receptacle |
Blindmate | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Conn Recept Assy 17C5 Amplimite |Amp Te Connectivity 212518-1 | Newark Electronics |
D-Sub MIL Spec Conn RECEPT ASSY 17C5 AMPLIMITE | Rapid Electronics |
TE Connectivity Conn D-Subminiature SKT 5Power/12Signal POS Crimp ST Cable Mount 17 Terminal 1 Port Package | Distrelec |
D SUB CONNECTORS | Farnell |
Connector, D-Sub, Receptacle Assy,17C5,AMPLIMITE | TE Connectivity 212518-1 | RS Americas |
D-Sub MIL Spec Connectors RECEPT ASSY 17C5 AMPLIMITE | Sager |
Where can I find additional details, specifications and documents for a 212518-1?
Additional datasheets, footprints and schematics for 212518-1 are listed on our Part Details page. You can also find images and similar parts to 212518-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 212518-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 212518-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 212518-1 fall under?
The 212518-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 212518-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 212518-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 212518-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 212518-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 212518-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 212518-1 often in real-time on the comparison pages.
What if I can't find stock of 212518-1?
You can fill out our help required form which you can use to request a quote for 212518-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.