Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Non-Magnetic | Yes |
---|---|
Screw Length | 22.14mm, .783in |
Screw & Hole Thread Size | 4-40 UNC |
Packaging Method | Individual |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Female Screwlock Assembly Kit |
SCREWLOCK,FEMALE NON-MAG Connector Hardware Accessory Type: Female Screwlock Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Latching, Locking & Retention | Connector Hardware | Part Number: 212452-1 | Internal Number: 212452-1 | TE Connectivity | TE Store |
Screwlock,female Non-Mag |Amp Te Connectivity 212452-1 | Newark Electronics |
Connector Accessories Female Screwlock Assembly Kit Stainless Steel Yellow Chromate Finish Individual | Avnet America |
Connector, D-Sub, Screwlock, Female Non-Mag | TE Connectivity 212452-1 | RS Americas |
Where can I find additional details, specifications and documents for a 212452-1?
Additional datasheets, footprints and schematics for 212452-1 are listed on our Part Details page. You can also find images and similar parts to 212452-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 212452-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 212452-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 212452-1 fall under?
The 212452-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 212452-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 212452-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 212452-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 212452-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 212452-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 212452-1 often in real-time on the comparison pages.
What if I can't find stock of 212452-1?
You can fill out our help required form which you can use to request a quote for 212452-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.