Status: | Unknown |
---|---|
Series: | 2100 Series |
RoHS: | Unknown |
Prices starting from US$1.22
Product Range | 2100 Series |
---|---|
Inductance | 1mH |
RMS Current (Irms) | 1.3A |
DC Resistance Max | 0.4ohm |
Inductance Tolerance | ± 15% |
SVHC | No SVHC (15-Jan-2018) |
DC Current Rating | 1.3A |
Inductor Case Style | Radial Leaded |
Lead Spacing | 0.37" |
No. of Pins | 2Pins |
INDUCTOR, 1000UH, 15%, 1.3A, TOROID V | element14 |
Toroidal Inductor, 1Mh, 1.3A, 15% | Newark Electronics |
Toroidal Inductor, 1 mH, 1.3 A, 400 Milliohm, � 15% | Avnet Abacus |
Toroidal Inductor, 1 mH, 1.3 A, 400 Milliohm, ± 15% | Avnet America |
Inductor, Toroidal,1000uH,0.40 Ohm DCR Max, Vertical Mount | Bourns 2124-V-RC | RS Americas |
1000 UH 15% VERTICAL | TTI Europe |
Where can I find additional details, specifications and documents for a 2124-V-RC?
Additional datasheets, footprints and schematics for 2124-V-RC are listed on our Part Details page. You can also find images and similar parts to 2124-V-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2124-V-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2124-V-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2124-V-RC fall under?
The 2124-V-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2124-V-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2124-V-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 2124-V-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2124-V-RC have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Abacus and Avnet America have stock available or on a lead time for 2124-V-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2124-V-RC often in real-time on the comparison pages.
What if I can't find stock of 2124-V-RC?
You can fill out our help required form which you can use to request a quote for 2124-V-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.