Connector Type A | Mains Plug Euro |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2.44m |
Current Rating | - |
Voltage Rating | 250VAC |
Jacket Color | Black |
Product Range | - |
Cable Length - Imperial | 8ft |
POWER CORD, 2.5M, BLACK | Farnell Contract |
Pwr Cord, Euro Plug-C19, Black, 2.5M | Newark Electronics |
Where can I find additional details, specifications and documents for a 2122H?
Additional datasheets, footprints and schematics for 2122H are listed on our Part Details page. You can also find images and similar parts to 2122H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2122H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2122H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2122H fall under?
The 2122H is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 2122H when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2122H you can contact the distributor directly for product support, shipping queries etc.
Is the 2122H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2122H have stock available?
Authorised distributors including Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for 2122H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2122H often in real-time on the comparison pages.
What if I can't find stock of 2122H?
You can fill out our help required form which you can use to request a quote for 2122H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.