Status: | Unknown |
---|---|
Series: | 2100 Series |
RoHS: | Unknown |
Prices starting from US$2,815.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2,815.62
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4,633.60
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$4,000.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$4,181.08
|
-
|
Buy Now | |
Avnet America
from US$3,555.65
|
-
|
Buy Now | |
RS Americas
from US$3,483.33
|
-
|
Buy Now | |
element14
from US$3,045.07
|
-
|
Buy Now | |
TE Store
from US$3,464.91
|
-
|
Buy Now |
Contact Voltage VDC | 110V |
---|---|
Time Min | 2s |
Time Max | 60s |
Product Range | 2100 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 120V |
RoHS Compliant | No |
2122DH3PG=RLY MINI OFF 2P 48V 2-60SEC | Rapid Electronics |
2122Dh3Pg=Rly,mini,off,2P,48V,2-60Sec |Agastat Te Connectivity 2122DH3PG | Newark Electronics |
Electromechanical Relay DPDT 10A 48VDC Panel Mount | Avnet America |
2122DH3PG=RLY, MINI, OFF,2P,48V,2-60SEC | TE Connectivity 2122DH3PG | RS Americas |
Special Order: 2122DH3PG=RLY,MINI,OFF,2P,48V,2-60SEC Type of Control: External Screw Input Voltage: 48 VDC Timing Range (Off-Time): 2 – 60 seconds Contact Current Rating (Max): 10 A 1 A Mode of Operation: Off-Delay External Screw 48 VDC 2 – 60 seconds 10 A | Time Delay Relay | Part Number: 2122DH3PG | Internal Number: 1-1423154-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2122DH3PG?
Additional datasheets, footprints and schematics for 2122DH3PG are listed on our Part Details page. You can also find images and similar parts to 2122DH3PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2122DH3PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2122DH3PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2122DH3PG fall under?
The 2122DH3PG is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.
Can I view similar or alternative parts?
You can view similar parts to 2122DH3PG when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2122DH3PG you can contact the distributor directly for product support, shipping queries etc.
Is the 2122DH3PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2122DH3PG have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2122DH3PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2122DH3PG often in real-time on the comparison pages.
What if I can't find stock of 2122DH3PG?
You can fill out our help required form which you can use to request a quote for 2122DH3PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.