Status: | Unknown |
---|---|
Series: | maxGUARD Series |
RoHS: | Unknown |
Product Range | maxGUARD Series |
---|---|
Current Rating | - |
No. of Poles | - |
Supply Voltage | - |
Circuit Breaker Mounting | DIN Rail |
Load Current Max | 12A |
Trip Time | - |
SVHC | No SVHC (15-Jan-2018) |
Potential Distributor, 12A | Newark Electronics |
AMG PD | RS |
POTENTIAL DISTRIBUTOR, 12A | element14 |
Electronic Load Monitor with IP20 Protection Rating 12A DIN Rail Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2122920000?
Additional datasheets, footprints and schematics for 2122920000 are listed on our Part Details page. You can also find images and similar parts to 2122920000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2122920000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2122920000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2122920000 fall under?
The 2122920000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2122920000 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2122920000 you can contact the distributor directly for product support, shipping queries etc.
Is the 2122920000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2122920000 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Avnet America have stock available or on a lead time for 2122920000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2122920000 often in real-time on the comparison pages.
What if I can't find stock of 2122920000?
You can fill out our help required form which you can use to request a quote for 2122920000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.