Status: | Unknown |
---|---|
Series: | 2100 Series |
RoHS: | Compliant |
Product Range | 2100 Series |
---|---|
Inductance | 680µH |
RMS Current (Irms) | 1.4A |
DC Resistance Max | 0.33ohm |
Inductance Tolerance | ± 15% |
Case Dimensions | 21.84mm x 11.43mm |
DC Current Rating | 1.4A |
Inductor Case Style | Radial Leaded |
RoHS Compliant | Yes |
Toroidal Inductor, 680Uh, 1.4A, 15% | Newark Electronics |
Ind High Current Toroid 680uH 15% 1KHz 1.4A RDL | Avnet America |
Inductor, Toroidal, Bulk, Bag Packaging | Bourns 2122-V-RC | RS Americas |
Where can I find additional details, specifications and documents for a 2122-V-RC.?
Additional datasheets, footprints and schematics for 2122-V-RC. are listed on our Part Details page. You can also find images and similar parts to 2122-V-RC. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2122-V-RC. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2122-V-RC. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2122-V-RC. fall under?
The 2122-V-RC. is listed under Passive Components > Inductors > Toroidal Inductors > Through Hole Toroidal Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2122-V-RC. when available in the Through Hole Toroidal Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2122-V-RC. you can contact the distributor directly for product support, shipping queries etc.
Is the 2122-V-RC. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2122-V-RC. have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2122-V-RC..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2122-V-RC. often in real-time on the comparison pages.
What if I can't find stock of 2122-V-RC.?
You can fill out our help required form which you can use to request a quote for 2122-V-RC. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.