2122-H-RC Part Information
Details for 2122-H-RC by Bourns Electronics
Passive Components > Inductors > Toroidal Inductors > Through Hole Toroidal Inductors
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 1.9500 |
500 | 1.5700 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | 2100 Series |
Inductance | 680µH |
RMS Current (Irms) | 1.4A |
DC Resistance Max | 0.33ohm |
Inductance Tolerance | ± 15% |
Case Dimensions | 21.84mm x 11.43mm |
DC Current Rating | 1.4A |
RoHS Compliant | Yes |
Alternative Part Descriptions
- TOROIDAL INDUCTOR, 680UH, 1.4A, 15%; Product Range:2100 Series; Inductance:680µH; RMS Current (Irms):1.4A; DC Resistance Max:0.33ohm; Inductance Tolerance:± 15%; Case Dimensions:21.84mm x 11.43mm; DC Current Rating:1.4A RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2122-H-RC?
Additional datasheets, footprints and schematics for 2122-H-RC are listed in our Part Details tab. You can also find the 2122-H-RC image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2122-H-RC in the Pricing & Inventory tab next to part details. You can view 2122-H-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2122-H-RC fall under?
The 2122-H-RC is listed under Passive Components > Inductors > Toroidal Inductors > Through Hole Toroidal Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2122-H-RC when available in the Through Hole Toroidal Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2122-H-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 2122-H-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2122-H-RC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2122-H-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2122-H-RC often in real-time on the comparison pages.
What if I can't find stock of 2122-H-RC?
You can fill out our help required form which you can use to request a quote for 2122-H-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.