Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$72.34
|
No stock
|
Buy Now | |
RS Americas
from US$0.53
|
418
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.33
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$112.36
|
-
|
Buy Now | |
Future Electronics
from US$1.45
|
-
|
Buy Now | |
Carlton-Bates
from US$1.56
|
-
|
Buy Now | |
Sager
from US$0.63
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Male-Female |
Body Length | 19.1mm |
Product Range | - |
Overall Length | 25.5mm |
External Width | 6.4mm |
SVHC | No SVHC (27-Jun-2018) |
Standoff, 1/4 Hex, M-F, Threaded (6-32), Length .625, Stainless Steel | Keystone Electronics 2122 | RS Americas |
Screwed spacer sleeve | Transfer Multisort Elektronik |
Stainless Steel 6 - 32 Thread .750 inch Long Male / Female Hex Standoff | Future Electronics |
Threaded Standoff, Stainless Steel, Male 6-32 | Carlton-Bates |
Standoffs & Spacers SS .750 M/F THRD | Sager |
STANDOFF, HEX MALE-FEMALE, 25.5MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analog Panel Meter Model 2122 Range And Scale 80-0-80 Vdc |Simpson 2122 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Brass |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Round Female |
Body Length | 12.7mm |
Overall Length | 12.7mm |
External Width | 6.35mm |
Body Diameter | 0.25" |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2122?
Additional datasheets, footprints and schematics for 2122 are listed on our Part Details page. You can also find images and similar parts to 2122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2122 fall under?
The 2122 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 2122 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2122 you can contact the distributor directly for product support, shipping queries etc.
Is the 2122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2122 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Carlton-Bates have stock available or on a lead time for 2122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2122 often in real-time on the comparison pages.
What if I can't find stock of 2122?
You can fill out our help required form which you can use to request a quote for 2122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.