Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEC 60320 C13 |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2.44m |
Current Rating | 10A |
Voltage Rating | 250VAC |
Jacket Color | Black |
Product Range | - |
Cable Length | 2.5m |
Power Cord, Iec60320C-13, 2.5M, 10A, Black | Newark Electronics |
POWER CORD, IEC60320C-13, 2.5M, 10A, BLACK | element14 |
Where can I find additional details, specifications and documents for a 2120H?
Additional datasheets, footprints and schematics for 2120H are listed on our Part Details page. You can also find images and similar parts to 2120H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2120H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2120H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2120H fall under?
The 2120H is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 2120H when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2120H you can contact the distributor directly for product support, shipping queries etc.
Is the 2120H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2120H have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2120H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2120H often in real-time on the comparison pages.
What if I can't find stock of 2120H?
You can fill out our help required form which you can use to request a quote for 2120H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.