Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1,171.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,171.17
|
No stock
|
Buy Now |
Scope Channels | 2 Channel |
---|---|
Bandwidth | 30MHz |
Calculated Rise Time | 12ns |
Scope Display Type | CRT |
Kit Contents | Oscilloscope, Two PR-33A X1/X10 Probes, AC Power Cord & Spare Fuse, Instruction Manual |
RoHS Compliant | Yes |
Osc Cal W/Du, Analog, 30Mhz, 2-Ch | Newark Electronics |
Where can I find additional details, specifications and documents for a 2120C CAL DU?
Additional datasheets, footprints and schematics for 2120C CAL DU are listed on our Part Details page. You can also find images and similar parts to 2120C CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2120C CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2120C CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2120C CAL DU fall under?
The 2120C CAL DU is listed under Test & Measurement > Oscilloscopes > Analog Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to 2120C CAL DU when available in the Analog Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2120C CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the 2120C CAL DU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2120C CAL DU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2120C CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2120C CAL DU often in real-time on the comparison pages.
What if I can't find stock of 2120C CAL DU?
You can fill out our help required form which you can use to request a quote for 2120C CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.