Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1,129.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,129.00
|
No stock
|
Buy Now |
Scope Channels | 2 Channel |
---|---|
Bandwidth | 30MHz |
Calculated Rise Time | 12ns |
Scope Display Type | CRT |
Kit Contents | Oscilloscope, Two PR-33A X1/X10 Probes, AC Power Cord & Spare Fuse, Instruction Manual |
RoHS Compliant | Yes |
Osc Cal W/D, Analog, 30Mhz, 2-Ch | Newark Electronics |
Where can I find additional details, specifications and documents for a 2120C CAL D?
Additional datasheets, footprints and schematics for 2120C CAL D are listed on our Part Details page. You can also find images and similar parts to 2120C CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2120C CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2120C CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2120C CAL D fall under?
The 2120C CAL D is listed under Test & Measurement > Oscilloscopes > Analog Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to 2120C CAL D when available in the Analog Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2120C CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the 2120C CAL D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2120C CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2120C CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2120C CAL D often in real-time on the comparison pages.
What if I can't find stock of 2120C CAL D?
You can fill out our help required form which you can use to request a quote for 2120C CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.