Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Scope Channels | 2 Channel |
---|---|
Bandwidth | 30MHz |
Calculated Rise Time | 12ns |
Scope Display Type | CRT |
Kit Contents | One PR.33A Probe Per Channel (1 |
RoHS Compliant | Yes |
Analog Oscilloscope 30 Mhz 2100C Series | B&K Precision 2120C | RS Americas |
Oscilloscope, 2 Channel, 30Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a 2120C?
Additional datasheets, footprints and schematics for 2120C are listed on our Part Details page. You can also find images and similar parts to 2120C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2120C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2120C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2120C fall under?
The 2120C is listed under Test & Measurement > Oscilloscopes > Analog Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to 2120C when available in the Analog Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2120C you can contact the distributor directly for product support, shipping queries etc.
Is the 2120C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2120C have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 2120C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2120C often in real-time on the comparison pages.
What if I can't find stock of 2120C?
You can fill out our help required form which you can use to request a quote for 2120C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.