Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.10
|
No stock
|
Buy Now | |
Distrelec
from US$17.87
|
127
in stock
|
Buy Now | |
Newark Electronics
from US$12.87
|
117
in stock
|
Buy Now | |
Rapid Electronics
from US$13.01
|
117
in stock
|
Buy Now | |
Chip One Stop
from US$11.80
|
117
in stock
|
Buy Now | |
Heilind Electronics
-
|
74
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
24
in stock
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Receptacle |
No. of Contacts | 3Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | No SVHC (15-Jun-2015) |
For Use With | 3 Pole M8 Sensors & Actuators |
TE Connectivity - AMP M8 CONNECTOR STRAIGHT FIELD FEMALE | Distrelec |
M8 Connector. Straight Field. Female |Amp Te Connectivity 2120956-1 | Newark Electronics |
Circular Metric Conn 3PN FML REC STR UNSH SRW | Rapid Electronics |
SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE | Farnell |
| Heilind Electronics |
Where can I find additional details, specifications and documents for a 2120956-1?
Additional datasheets, footprints and schematics for 2120956-1 are listed on our Part Details page. You can also find images and similar parts to 2120956-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2120956-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2120956-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2120956-1 fall under?
The 2120956-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 2120956-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2120956-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2120956-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2120956-1 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 2120956-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2120956-1 often in real-time on the comparison pages.
What if I can't find stock of 2120956-1?
You can fill out our help required form which you can use to request a quote for 2120956-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.