Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$46.16
|
No stock
|
Buy Now | |
Rapid Electronics
from US$53.77
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$56.80
|
6
in stock
|
Buy Now | |
Conrad
from US$50.72
|
6
in stock
|
Buy Now | |
Distrelec
from US$51.85
|
6
in stock
|
Buy Now | |
Avnet America
from US$44.95
|
-
|
Buy Now | |
RS Americas
from US$48.78
|
-
|
Buy Now | |
element14
from US$73.92
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 8Contacts |
Sensor Contact Type | IDC / IDT Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | X Coded |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 500mA |
Voltage Rating | 60VDC |
SVHC | Lead (15-Jan-2019) |
For Use With | 8 Pole M12 Sensors & Actuators |
M12 FIELD INSTALLABLE CONN. X-CODED.MALE | Rapid Electronics |
Additional technical information: Cable diameter 5.5 - 9 mm | Conrad |
TE Connectivity - AMP M12 FIELD INSTALLABLE CONN X-CODEDMALE | Distrelec |
Conn M12 Circular PIN 8 POS ST Cable Mount 8 Terminal 1 Port | Avnet America |
Connector, Circular, M12, Field Installable, X-Coded, E | TE Connectivity 2120952-1 | RS Americas |
M12 FIELD INSTALLABLE CONN, X-CODED,MALE | Boersig |
Where can I find additional details, specifications and documents for a 2120952-1?
Additional datasheets, footprints and schematics for 2120952-1 are listed on our Part Details page. You can also find images and similar parts to 2120952-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2120952-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2120952-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2120952-1 fall under?
The 2120952-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 2120952-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2120952-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2120952-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2120952-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Conrad, Distrelec and Avnet America have stock available or on a lead time for 2120952-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2120952-1 often in real-time on the comparison pages.
What if I can't find stock of 2120952-1?
You can fill out our help required form which you can use to request a quote for 2120952-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.