Prices starting from US$16.45
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$28.80 |
51
|
Buy Now | |
TE Store | US$57.91 |
1,195
|
Buy Now | |
Rapid Electronics | US$37.28 |
701
|
Buy Now | |
Chip One Stop | US$25.00 |
701
|
Buy Now | |
Distrelec | US$32.27 |
701
|
Buy Now | |
Farnell | US$25.63 |
79
|
Buy Now | |
element14 | US$28.37 |
79
|
Buy Now | |
RS Americas | US$29.03 |
74
|
Buy Now | |
Newark Electronics | US$27.63 |
43
|
Buy Now | |
Avnet America | US$16.45 |
-
|
Buy Now | |
Boersig | US$26.12 |
-
|
Buy Now | |
TTI Europe | US$24.19 |
-
|
Buy Now |
Shield Plating Material | Hot Dipped Tin |
---|---|
Connector Profile | Standard |
Grounding Tab Plating Material | Tin over Copper |
Cutoff | With |
Shield Material | Copper Alloy |
Cover Color | Black |
Shield Plating Finish | Tin |
Number of Positions | 8 |
Connector Contact Density | Standard |
Number of Loaded Positions | 8 |
Keyed | No |
Status Indicator | None |
Wiring Pattern | T568A/T568B |
Connector Product Type | Connector Kit |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Conductor Outside Diameter | 1.6mm, .0629in |
Cable Diameter Range | 5.8 – 8.2mm, .228 – .323in |
Stranded Wire Size | 22 – 26AWG |
Solid Wire Size | 22 – 26AWG |
Wire Size | 22 – 26AWG |
Housing Color | Black |
Housing Material | Thermoplastic |
Performance Category | Cat 6A |
UL Flammability Rating | UL 94V-0 |
Shielded | Yes |
Comment | Wiring Pattern: ProfiNet 2x2 |
Packaging Quantity | 1 |
Packaging Method | Blister |
実装方法 | Blister |
Wire Termination Style | Toolless |
Connector & Contact Terminates To | Wire & Cable |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Plug |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Housing Material Temperature | Standard |
RJ45 CONNECTOR CAT6A, IP20 PLUG Modular Jack & Plug Interface Type: RJ45 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Plug Shielded: Yes RJ45 RJ Type Jacks & Plugs Standard | Rj45 Connector | Part Number: 2120892-1 | Internal Number: 2120892-1 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn RJ45 Conn CAT6A IP20 | Rapid Electronics |
TE Connectivity - AMP CAT6A IP20 PLUG | Distrelec |
SEALED ETHERNET, RJ45, PLUG, 8POS, CABLE | Farnell |
Connector, RJ45, Ethernet, Cat6A, IP20 Plug, 60V, 1A, 24AWG, Shielded, Black | TE Connectivity 2120892-1 | RS Americas |
Industrial shielded Cat6a RJ45 IP20 Plug | RS |
Sealed Ethernet, Rj45, Plug, 8Pos, Cable | Newark Electronics |
Conn RJ45 PL 8 POS ST Cable Mount 8 Terminal 1 Port Blister | Avnet America |
Where can I find additional details, specifications and documents for a 2120892-1?
Additional datasheets, footprints and schematics for 2120892-1 are listed on our Part Details page. You can also find images and similar parts to 2120892-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2120892-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2120892-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2120892-1 fall under?
The 2120892-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2120892-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2120892-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2120892-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2120892-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2120892-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2120892-1 often in real-time on the comparison pages.
What if I can't find stock of 2120892-1?
You can fill out our help required form which you can use to request a quote for 2120892-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.