Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Insulator Material | LCP |
Shield Material | Copper Alloy |
Connector Profile | Standard |
Shield Plating Material | Nickel |
Shield Plating Finish | Matte |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Status Indicator | None |
Port Configuration | Single Port |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Wiring Pattern | Universal |
Connector Contact Density | Standard |
Number of Positions | 8 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold over Nickel |
Connector Product Type | Connector Kit |
Wire Size | 22 – 26AWG |
Mating Entry Location | Side |
Housing Color | Black |
Performance Category | Cat 5e |
UL Flammability Rating | UL 94V-0 |
Shielded | Yes |
Packaging Quantity | 1 |
実装方法 | Blister |
Packaging Method | Blister |
Grounding Options | PCB and Panel Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ45 |
Housing Material Temperature | Standard |
VARIANT 14 | Avnet America |
Sealed Ethernet, Rj45, Jack, 8Pos, Cat5E | Newark Electronics |
Where can I find additional details, specifications and documents for a 2120871-1?
Additional datasheets, footprints and schematics for 2120871-1 are listed on our Part Details page. You can also find images and similar parts to 2120871-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2120871-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2120871-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2120871-1 fall under?
The 2120871-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2120871-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2120871-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2120871-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2120871-1 have stock available?
Authorised distributors including Avnet America, RS Americas, Farnell, Newark Electronics and Boersig have stock available or on a lead time for 2120871-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2120871-1 often in real-time on the comparison pages.
What if I can't find stock of 2120871-1?
You can fill out our help required form which you can use to request a quote for 2120871-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.