Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.72
|
75
in stock
|
Buy Now | |
TE Store
from US$100.86
|
43
in stock
|
Buy Now | |
Rapid Electronics
from US$39.03
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$51.40
|
39
in stock
|
Buy Now | |
Farnell
from US$38.47
|
34
in stock
|
Buy Now | |
Conrad
from US$58.27
|
25
in stock
|
Buy Now | |
Heilind Electronics
from US$54.99
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$54.99
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$49.35
|
-
|
Buy Now | |
Future Electronics
from US$48.53
|
-
|
Buy Now | |
Avnet America
from US$43.47
|
-
|
Buy Now | |
RS Americas
from US$59.88
|
-
|
Buy Now | |
Boersig
from US$40.33
|
-
|
Buy Now |
Cutoff | Without |
---|---|
Shield Material | Copper Zinc Alloy |
Connector Profile | Standard |
Shield Plating Material | Nickel |
Modular Jack Latch Orientation | Standard - Latch Down |
Keyed | Yes |
Status Indicator | None |
Port Configuration | Single Port |
Number of Loaded Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
Wiring Pattern | T568A/T568B |
Number of Positions | 8 |
Connector Product Type | Connector Kit |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold over Nickel |
Wire Size | 22 – 26AWG |
Solid Wire Size | 22 – 26AWG |
Stranded Wire Size | 22 – 26AWG |
Cable Diameter Range | 5.5 – 8mm |
Housing Color | Black |
Performance Category | Cat 5e |
UL Flammability Rating | UL 94V-0 |
Shielded | Yes |
Packaging Method | Blister |
実装方法 | Blister |
Packaging Quantity | 1 |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Wire & Cable |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Plug |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Housing Material Temperature | Standard |
Metal, Plug with RJ45 Cat5e 8 pos | RS |
VARIANT 14 METAL PLUG, RJ45,CAT5E,8POS. Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 2120864-1 | Internal Number: 2120864-1 | TE Connectivity | TE Store |
VARIANT 14 | Rapid Electronics |
MODULAR CONN, RJ45 PLUG, 8P8C, CAT5E | Farnell |
AWG (min.): 26 | Conrad |
Metal Plug with RJ45 CAT5e | Heilind Electronics |
Sealed Ethernet, Rj45, Plug, 8Pos, Cat5E | Newark Electronics |
VARIANT 14 Push Pull RJ45 CAT5E 8 Position Metal Plug | Future Electronics |
AMP2120864-1 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Wired Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Cable Mount |
Where can I find additional details, specifications and documents for a 2120864-1?
Additional datasheets, footprints and schematics for 2120864-1 are listed on our Part Details page. You can also find images and similar parts to 2120864-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2120864-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2120864-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2120864-1 fall under?
The 2120864-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2120864-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2120864-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2120864-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2120864-1 have stock available?
Authorised distributors including RS, TE Store, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 2120864-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2120864-1 often in real-time on the comparison pages.
What if I can't find stock of 2120864-1?
You can fill out our help required form which you can use to request a quote for 2120864-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.