Status: | Unknown |
---|---|
Series: | SOLARLOK Series |
RoHS: | Unknown |
Product Range | SOLARLOK Series |
---|---|
No. of Contacts | 1Contacts |
Gender | Plug |
Pitch Spacing | - |
Contact Termination Type | Crimp |
No. of Rows | - |
Connector Mounting | Box Mount |
Colour | Black |
Inverted Converted Connector |Amp Te Connectivity 2120382-6 | Newark Electronics |
PLUG & SOCKET CONNECTOR, PLUG, 1POS | element14 |
Where can I find additional details, specifications and documents for a 2120382-6?
Additional datasheets, footprints and schematics for 2120382-6 are listed on our Part Details page. You can also find images and similar parts to 2120382-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2120382-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2120382-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2120382-6 fall under?
The 2120382-6 is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2120382-6 when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2120382-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2120382-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2120382-6 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2120382-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2120382-6 often in real-time on the comparison pages.
What if I can't find stock of 2120382-6?
You can fill out our help required form which you can use to request a quote for 2120382-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.