Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.95
|
No stock
|
Buy Now | |
Newark Electronics
from US$39.90
|
109
in stock
|
Buy Now | |
Rapid Electronics
from US$35.54
|
109
in stock
|
Buy Now | |
Chip One Stop
from US$35.50
|
109
in stock
|
Buy Now | |
Distrelec
from US$28.83
|
109
in stock
|
Buy Now | |
Farnell
from US$39.58
|
88
in stock
|
Buy Now | |
Heilind Electronics
from US$31.40
|
54
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$31.40
|
18
in stock
|
Buy Now | |
Avnet America
from US$32.72
|
-
|
Buy Now | |
RS Americas
from US$46.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Entry Style | Side |
Locking Device Type | Side Clip |
Verpackungsmethode | Package |
Packaging Quantity | 72 |
Zugentlastung | Without |
Accessory Type | Hood |
Product Type | Accessory |
Sealable | Yes |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Hd Power Conn Kit:Hood,cover,clamp Plastic |Amp Te Connectivity 2120330-1 | Newark Electronics |
HD Power Conn KIT:HOOD COVER CLAMP PLASTIC | Rapid Electronics |
TE Connectivity METAL HOOD / KIT Heavy Duty Power Connec | Distrelec |
METAL HOOD / KIT | Heilind Electronics |
Motorman metal hood kit | RS |
Connector Accessories Hood Kit | Avnet America |
Heavy Duty Power Connectors Metal Hood/Kit | TE Connectivity 2120330-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Hood |
---|---|
For Use With | Motorman Hybrid Connectors |
Connector Shell Size | - |
Cable Exit Angle | - |
Connector Body Material | Zinc Body |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a 2120330-1?
Additional datasheets, footprints and schematics for 2120330-1 are listed on our Part Details page. You can also find images and similar parts to 2120330-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2120330-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2120330-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2120330-1 fall under?
The 2120330-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to 2120330-1 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2120330-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2120330-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2120330-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2120330-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2120330-1 often in real-time on the comparison pages.
What if I can't find stock of 2120330-1?
You can fill out our help required form which you can use to request a quote for 2120330-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.