Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$30.07
|
57
in stock
|
Buy Now | |
Heilind Electronics
from US$43.23
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$40.52
|
57
in stock
|
Buy Now | |
Rapid Electronics
from US$36.90
|
57
in stock
|
Buy Now | |
Chip One Stop
from US$35.80
|
57
in stock
|
Buy Now | |
Farnell
from US$41.57
|
46
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$43.23
|
22
in stock
|
Buy Now | |
Future Electronics
from US$34.08
|
-
|
Buy Now | |
Avnet America
from US$34.18
|
-
|
Buy Now | |
RS Americas
from US$36.42
|
-
|
Buy Now | |
TE Store
from US$85.00
|
-
|
Buy Now |
Number of Positions | 19 |
---|---|
Number of Signal Positions | 5 |
Contact Layout | Staggered |
Multiple Contact Types | With |
Height | .641in, 16.3mm |
Width | 22.3mm, 1.63in |
Length | 41.5mm, 1.63in |
Operating Voltage | 900VDC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | Without |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Connector Mounting Type | Motor |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 30 |
Connector System | Wire-to-Motor, Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Sealable | No |
Product Type | Header |
TAB CONNECTOR | Heilind Electronics |
Duty Pwr-Conn Tab Conn W/2 Comm Units Assembled |Amp Te Connectivity 2120325-1 | Newark Electronics |
HD Power Conn TAB CONN W/2 COMM UNITS ASSEMBLED | Rapid Electronics |
TE Connectivity TAB CONNECTOR Heavy Duty Power Connector | Distrelec |
Tab Connector (with 2 commuincation units assembled) Motorman hybrid connector | Future Electronics |
Tab Connector PL 19 POS ST Tray | Avnet America |
Heavy Duty Power Connectors Tab Connector | TE Connectivity 2120325-1 | RS Americas |
Special Order: TAB CONNECTOR Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Motor Number of Positions: 19 Sealable: No Header Plug Wire-to-Board 19 | Rectangular Power Connector | Part Number: 2120325-1 | Internal Number: 2120325-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | - |
---|---|
Product Range | - |
Connector Mounting | Panel Mount |
Contact Termination Type | Crimp / Solder |
Pitch Spacing | - |
Gender | Plug |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold over Silver Plated Contacts |
Connector Shell Size | - |
No. of Rows | - |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Solder |
Where can I find additional details, specifications and documents for a 2120325-1?
Additional datasheets, footprints and schematics for 2120325-1 are listed on our Part Details page. You can also find images and similar parts to 2120325-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2120325-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2120325-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2120325-1 fall under?
The 2120325-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2120325-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2120325-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2120325-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2120325-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2120325-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2120325-1 often in real-time on the comparison pages.
What if I can't find stock of 2120325-1?
You can fill out our help required form which you can use to request a quote for 2120325-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.