Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.24
|
No stock
|
Buy Now | |
Heilind Electronics
from US$7.29
|
67
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.29
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$7.90
|
-
|
Buy Now | |
Future Electronics
from US$6.78
|
-
|
Buy Now | |
Avnet America
from US$5.76
|
-
|
Buy Now | |
RS Americas
from US$7.20
|
-
|
Buy Now | |
TE Store
from US$14.56
|
-
|
Buy Now | |
Farnell
from US$3.77
|
-
|
Buy Now |
Number of Signal Positions | 5 |
---|---|
Number of Positions | 19 |
Multiple Contact Types | With |
Contact Layout | Staggered |
Width | .877in, 22.3mm |
Height | 1.3in, 33mm |
Length | 41.5mm, 1.63in |
Operating Voltage | 900VDC |
Housing Color | Black |
Housing Material | PBT GF30 |
Circuit Identification Feature | Without |
VDE Tested | No |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Motor |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 30 |
Contact Type | Socket |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Motor |
Housing Type | Receptacle |
FEMALE INSERT WITH PE-CONTACT | Heilind Electronics |
Motorman female insert with PE contact | RS |
Heavy Duty Power Connectors Fem Rcpt Hsg Metal |Amp Te Connectivity 2120320-1 | Newark Electronics |
AMP2120320-1 | Avnet America |
Conn. | RS Americas |
Special Order: FEMALE INSERT WITH PE-CONTACT Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Motor Wire-to-Wire Number of Positions: 19 Sealable: No Connector Assembly Receptacle Wire-to-Motor 19 | Rectangular Power Connector | Part Number: 2120320-1 | Internal Number: 2120320-1 | TE Connectivity | TE Store |
RECEPTACLE HOUSING, METAL | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | - |
---|---|
Product Range | - |
Connector Mounting | Cable Mount |
Contact Termination Type | Crimp |
Pitch Spacing | - |
Gender | Receptacle |
Contact Gender | Socket |
Contact Material | Copper Nickel Silicon |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | - |
SVHC | No SVHC (15-Jun-2015) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 2120320-1?
Additional datasheets, footprints and schematics for 2120320-1 are listed on our Part Details page. You can also find images and similar parts to 2120320-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2120320-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2120320-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2120320-1 fall under?
The 2120320-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2120320-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2120320-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2120320-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2120320-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 2120320-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2120320-1 often in real-time on the comparison pages.
What if I can't find stock of 2120320-1?
You can fill out our help required form which you can use to request a quote for 2120320-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.