Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0212014-1 |
Prices starting from US$11.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.27
|
No stock
|
Buy Now | |
Electro Enterprises
from US$11.16
|
195
in stock
|
Buy Now | |
Newark Electronics
from US$20.54
|
-
|
Buy Now | |
Future Electronics
from US$15.11
|
-
|
Buy Now | |
Avnet America
from US$12.56
|
-
|
Buy Now | |
RS Americas
from US$13.43
|
-
|
Buy Now | |
element14
from US$19.29
|
-
|
Buy Now | |
Boersig
from US$23.06
|
-
|
Buy Now | |
TTI Europe
from US$28.34
|
-
|
Buy Now | |
TE Store
from US$18.00
|
-
|
Buy Now | |
Farnell
from US$18.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | No |
---|---|
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Type | Socket |
Contact Current Rating (Max) | 32A |
Contact Base Material | Copper Alloy |
Contact Size | 8 |
Contact Style | Standard |
Contact Mating Area Plating Thickness | 50µin |
Solder Tail Contact Plating Thickness | 50µin |
Wire Size | 18 – 16AWG, .8 – 1.4mm² |
Insulation Diameter (Max) | .102mm |
Wire Insulation Support | Without |
High Current | No |
Circuit Application | Power |
For Use With | AMPLIMITE |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
AMPLIMITE 109 power VIII socket contact | RS |
D Sub Contact, Socket, 18-16Awg, Crimp | Newark Electronics |
Receptacle 18-16 AWG D-Sub Connector Crimp Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
AMPLIMITE 109 power VIII Series Size 8 Female Crimp D-Sub Conn Power Contact | TE Connectivity 212014-1 | RS Americas |
D-SUB CONTACT, SKT, 18AWG-16AWG, CRIMP | element14 |
CONTACT,SKT,PWR 8 Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Size: Size 8 Wire Size: 18 – 16 AWG Wire Size: .8 – 1.4 mm² Socket Gold Size 8 18 – 16 AWG | Connector Contact | Part Number: 212014-1 | Internal Number: 212014-1 | Alias Number: 0-0212014-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 212014-1?
Additional datasheets, footprints and schematics for 212014-1 are listed on our Part Details page. You can also find images and similar parts to 212014-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 212014-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 212014-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 212014-1 fall under?
The 212014-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 212014-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 212014-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 212014-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 212014-1 have stock available?
Authorised distributors including Electro Enterprises, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 212014-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 212014-1 often in real-time on the comparison pages.
What if I can't find stock of 212014-1?
You can fill out our help required form which you can use to request a quote for 212014-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.