Status: | Unknown |
---|---|
Series: | 212 Series |
RoHS: | Unknown |
No. of Switch Positions | 12 Position |
---|---|
No. of Poles | 12 Pole |
Angle of Throw | 15° |
Contact Current AC Max | 20A |
Contact Voltage AC Max | 150V |
Product Range | 212 Series |
Illumination | Non Illuminated |
Switch, Rotary Tap, Sp12T, 20A, 150V | Newark Electronics |
Switch, Power Tap | RS Americas |
POWER TAP SWITCHES 20A 15V | TTI Europe |
Where can I find additional details, specifications and documents for a 212-12E?
Additional datasheets, footprints and schematics for 212-12E are listed on our Part Details page. You can also find images and similar parts to 212-12E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 212-12E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 212-12E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 212-12E fall under?
The 212-12E is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 212-12E when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 212-12E you can contact the distributor directly for product support, shipping queries etc.
Is the 212-12E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 212-12E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for 212-12E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 212-12E often in real-time on the comparison pages.
What if I can't find stock of 212-12E?
You can fill out our help required form which you can use to request a quote for 212-12E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.