Status: | Unknown |
---|---|
Series: | Mixed Sicma 150/280 Series |
RoHS: | Unknown |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.37
|
No stock
|
Buy Now | |
Power and Signal Group
from US$2.10
|
20,000
in stock
|
Buy Now | |
TTI Europe
from US$2.18
|
8,800
in stock
|
Buy Now | |
Distrelec
from US$3.22
|
281
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
-
|
Buy Now | |
element14
from US$4.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Mixed Sicma 150/280 Series |
---|---|
Gender | Plug |
No. of Positions | 24Ways |
For Use With | Aptiv Mixed Sicma 150/280 Series Automotive Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
IP Rating | IP68 |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (15-Jan-2018) |
24 WAY SEALED MALE HOUSING BLA | TTI Europe |
Aptiv Crimp Housing, Plug, 35.7mm, Rows - 3, Poles - 24 | Distrelec |
Housing, Plug, 24Pos, Pbt, Black | Newark Electronics |
HOUSING, PLUG, 24POS, PBT, BLACK | element14 |
Conn Housing F 24 POS Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 211PL249S0033?
Additional datasheets, footprints and schematics for 211PL249S0033 are listed on our Part Details page. You can also find images and similar parts to 211PL249S0033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211PL249S0033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211PL249S0033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211PL249S0033 fall under?
The 211PL249S0033 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 211PL249S0033 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211PL249S0033 you can contact the distributor directly for product support, shipping queries etc.
Is the 211PL249S0033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211PL249S0033 have stock available?
Authorised distributors including Power and Signal Group, TTI Europe, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 211PL249S0033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211PL249S0033 often in real-time on the comparison pages.
What if I can't find stock of 211PL249S0033?
You can fill out our help required form which you can use to request a quote for 211PL249S0033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.