Status: | Unknown |
---|---|
Series: | Mixed Sicma 150/280 Series |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
2,960
in stock
|
Buy Now | |
TTI Europe
from US$1.10
|
9,450
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
543
in stock
|
Buy Now | |
element14
from US$5.99
|
543
in stock
|
Buy Now | |
Farnell
from US$1.55
|
543
in stock
|
Buy Now | |
Distrelec
from US$2.44
|
450
in stock
|
Buy Now | |
Power and Signal Group
-
|
20,700
in stock
|
Buy Now | |
Avnet Abacus
-
|
13,500
in stock
|
Buy Now |
Product Range | Mixed Sicma 150/280 Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
For Use With | Aptiv Mixed Sicma 150/280 Series Automotive Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
IP Rating | IP78 |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (15-Jan-2018) |
6 WAY SEALED MALE HOUSING 4X1. | TTI Europe |
Housing, Plug, 6Pos, Pbt, Black | Newark Electronics |
HOUSING, PLUG, 6POS, PBT, BLACK | element14 |
Aptiv Crimp Housing, Plug, 35mm, Rows - 1, Poles - 6 | Distrelec |
Conn Housing M 6 POS 3.33mm Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 211PL069S0049?
Additional datasheets, footprints and schematics for 211PL069S0049 are listed on our Part Details page. You can also find images and similar parts to 211PL069S0049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211PL069S0049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211PL069S0049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211PL069S0049 fall under?
The 211PL069S0049 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 211PL069S0049 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211PL069S0049 you can contact the distributor directly for product support, shipping queries etc.
Is the 211PL069S0049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211PL069S0049 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 211PL069S0049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211PL069S0049 often in real-time on the comparison pages.
What if I can't find stock of 211PL069S0049?
You can fill out our help required form which you can use to request a quote for 211PL069S0049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.