Status: | Unknown |
---|---|
Series: | Sicma 150 Series |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
185
in stock
|
Buy Now | |
Distrelec
from US$2.19
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
133
in stock
|
Buy Now | |
element14
from US$2.00
|
133
in stock
|
Buy Now | |
Farnell
from US$1.85
|
133
in stock
|
Buy Now | |
TTI Europe
from US$1.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Sicma 150 Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
For Use With | Aptiv Sicma 150 Series Automotive Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
IP Rating | IP68 |
Voltage Rating | - |
Current Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Aptiv Crimp Housing, Plug, 23.8mm, Rows - 1, Poles - 4 | Distrelec |
Housing, Plug, 4Pos, Pbt, Black | Newark Electronics |
HOUSING, PLUG, 4POS, PBT, BLACK | element14 |
4 WAY SEALED MALE HOUSING 1.5 | TTI Europe |
Conn Housing F 4 POS 3.33mm Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 211PL042S0011?
Additional datasheets, footprints and schematics for 211PL042S0011 are listed on our Part Details page. You can also find images and similar parts to 211PL042S0011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211PL042S0011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211PL042S0011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211PL042S0011 fall under?
The 211PL042S0011 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 211PL042S0011 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211PL042S0011 you can contact the distributor directly for product support, shipping queries etc.
Is the 211PL042S0011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211PL042S0011 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 211PL042S0011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211PL042S0011 often in real-time on the comparison pages.
What if I can't find stock of 211PL042S0011?
You can fill out our help required form which you can use to request a quote for 211PL042S0011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.