Status: | Unknown |
---|---|
Series: | Sicma2 280 Series |
RoHS: | Unknown |
Product Range | Sicma2 280 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | Aptiv Sicma2 280 Series Automotive Housing Connectors |
Contact Material | Bronze |
Contact Plating | Tin |
SVHC | No SVHC (15-Jan-2018) |
MALE SICMA2 2.8 (3,00-5,00MM) | TTI Europe |
Contact, Pin, Crimp, 1-4Mm2 | Newark Electronics |
CONTACT, PIN, CRIMP, 1-4MM2 | element14 |
Contact PIN Crimp ST Cable Mount Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 211CL3S3120?
Additional datasheets, footprints and schematics for 211CL3S3120 are listed on our Part Details page. You can also find images and similar parts to 211CL3S3120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211CL3S3120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211CL3S3120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211CL3S3120 fall under?
The 211CL3S3120 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 211CL3S3120 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211CL3S3120 you can contact the distributor directly for product support, shipping queries etc.
Is the 211CL3S3120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211CL3S3120 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Power and Signal Group, element14 and Farnell have stock available or on a lead time for 211CL3S3120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211CL3S3120 often in real-time on the comparison pages.
What if I can't find stock of 211CL3S3120?
You can fill out our help required form which you can use to request a quote for 211CL3S3120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.