211CL3S1160 Aptiv Parts by Aptiv

CONTACT PIN CRIMP 1-0.75MM2

Status: Unknown
Series: Sicma3 280 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for RS
RS
from US$0.08
1,400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
5,300
in stock
Buy Now
Logo for element14
element14
from US$0.16
4,800
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.07
4,800
in stock
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
10,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range Sicma3 280 Series
Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max -
Wire Size AWG Min -
For Use With Aptiv Sicma3 280 Series Automotive Housing Connectors
Contact Material Bronze
Contact Plating Tin
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Contact, Pin, Crimp, 1-0.75Mm2 | Newark Electronics
CONTACT, PIN, CRIMP, 1-0.75MM2 | element14
MALE SICMA3 2.8 (0,35-0,75MM) | TTI Europe
Contact PIN Crimp ST Cable Mount Reel | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 211CL3S1160?

Additional datasheets, footprints and schematics for 211CL3S1160 are listed on our Part Details page. You can also find images and similar parts to 211CL3S1160 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 211CL3S1160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211CL3S1160 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 211CL3S1160 fall under?

The 211CL3S1160 is listed under Aptiv Parts.

Can I view similar or alternative parts?

You can view similar parts to 211CL3S1160 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 211CL3S1160 you can contact the distributor directly for product support, shipping queries etc.

Is the 211CL3S1160 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 211CL3S1160 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Power and Signal Group have stock available or on a lead time for 211CL3S1160.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 211CL3S1160 often in real-time on the comparison pages.

What if I can't find stock of 211CL3S1160?

You can fill out our help required form which you can use to request a quote for 211CL3S1160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay