Status: | Unknown |
---|---|
Series: | Sicma3 150 Series |
RoHS: | Unknown |
Prices starting from US$0.0370
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0486
|
4,100
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
15,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
378,400
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
-
|
Buy Now | |
Power and Signal Group
from US$0.0370
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.0493
|
-
|
Buy Now | |
Farnell
from US$0.05
|
-
|
Buy Now |
Product Range | Sicma3 150 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | Aptiv Sicma3 150 Series Automotive Housing Connectors |
Contact Material | Copper Iron |
Contact Plating | Tin |
SVHC | No SVHC (15-Jan-2018) |
Aptiv Crimp Terminal, SICMA 1.5, Socket, Copper, 22 ... 18AWG | Distrelec |
Contact SKT ST Cable Mount | Avnet Abacus |
Connector | Amar Radio Corporation |
Contact, Socket, Crimp, 0.5-0.7Mm2 | Newark Electronics |
CONTACT, SOCKET, CRIMP, 0.5-0.7MM2 | element14 |
FEMALE SICMA3+ 1.5 0,35-0,75MM | TTI Europe |
Where can I find additional details, specifications and documents for a 211CC2S1160P?
Additional datasheets, footprints and schematics for 211CC2S1160P are listed on our Part Details page. You can also find images and similar parts to 211CC2S1160P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211CC2S1160P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211CC2S1160P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211CC2S1160P fall under?
The 211CC2S1160P is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 211CC2S1160P when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211CC2S1160P you can contact the distributor directly for product support, shipping queries etc.
Is the 211CC2S1160P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211CC2S1160P have stock available?
Authorised distributors including Distrelec, RS, Avnet Abacus, Amar Radio Corporation and Newark Electronics have stock available or on a lead time for 211CC2S1160P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211CC2S1160P often in real-time on the comparison pages.
What if I can't find stock of 211CC2S1160P?
You can fill out our help required form which you can use to request a quote for 211CC2S1160P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.