Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
1,675
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
30,100
in stock
|
Buy Now | |
Power and Signal Group
from US$0.40
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
1,675
in stock
|
Buy Now | |
element14
from US$0.88
|
1,675
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
534
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,700
in stock
|
Buy Now |
Accessory Type | Locking Cam |
---|---|
For Use With | 24 Ways Female Holder |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
LOCKING CAM FOR PC 24W | TTI Europe |
Accessories Locking Cam For Pc 24W | Newark Electronics |
Aptiv Locking Cam, Purple | Distrelec |
Where can I find additional details, specifications and documents for a 211A247020?
Additional datasheets, footprints and schematics for 211A247020 are listed on our Part Details page. You can also find images and similar parts to 211A247020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211A247020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211A247020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211A247020 fall under?
The 211A247020 is listed under Connectors > Automotive Connectors & Components > Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 211A247020 when available in the Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211A247020 you can contact the distributor directly for product support, shipping queries etc.
Is the 211A247020 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 211A247020 have stock available?
Authorised distributors including TTI Europe, Power and Signal Group, Newark Electronics, element14 and Farnell have stock available or on a lead time for 211A247020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211A247020 often in real-time on the comparison pages.
What if I can't find stock of 211A247020?
You can fill out our help required form which you can use to request a quote for 211A247020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.