Status: | Unknown |
---|---|
Series: | 211964 Series |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
element14
from US$0.27
|
11,527
in stock
|
Buy Now | |
Farnell
from US$0.30
|
11,527
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
11,250
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
8,930
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
3,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
2,964
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
958
in stock
|
Buy Now | |
Avnet Abacus
-
|
84,000
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Antenna Case Size | 3.2mm x 1.6mm x 1.2mm |
---|---|
Center Frequency 1 | 2.4GHz |
Center Frequency 2 | 5GHz |
Product Range | 211964 Series |
RoHS Compliant | Yes |
2.4/5GHZ SMT ANTENNA CERAMIC LOOP,3.2 X 6MM | Heilind Electronics |
2.4/5GHZ SMT CERAMIC ANTENNA | TTI Europe |
Ceramic Loop Smt Antenna, 2.4/5Ghz | Newark Electronics |
Molex 2.4GHz / 5GHz Ceramic Loop SMT Wi-Fi Antenna, 2.7 dBi, 3.2mm, SMD | Distrelec |
Ceramic Loop Antenna Omnidirectional Linear 2.4GHz/5GHz 2-Pin Surface Mount Emboss T/R | Avnet Abacus |
2,4/5GHz WLAN Antenna 3,2x1,6mm | Rutronik |
2.4/5GHz LTCC ant 3.2x1.6mm for PCB cent | RS |
2.4/5GHz LTCC Ceramic Loop Antenna, 3.2x1.6mm for PCB , 211964 Series | Molex Incorporated 211964-0001 | RS Americas |
Where can I find additional details, specifications and documents for a 211964-0001?
Additional datasheets, footprints and schematics for 211964-0001 are listed on our Part Details page. You can also find images and similar parts to 211964-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211964-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211964-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211964-0001 fall under?
The 211964-0001 is listed under Passive Components > Antennas - Dual Band Chip.
Can I view similar or alternative parts?
You can view similar parts to 211964-0001 when available in the Antennas - Dual Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211964-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 211964-0001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 211964-0001 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, TTI Europe and Newark Electronics have stock available or on a lead time for 211964-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211964-0001 often in real-time on the comparison pages.
What if I can't find stock of 211964-0001?
You can fill out our help required form which you can use to request a quote for 211964-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.