211904-1 Part Information

Details for 211904-1 by TE Connectivity

Connectors>Circular Connectors>Circular Connector Accessories>Circular Connector Caps & Covers

Part Downloads

Part Specifications

Sealing Cap Material Zinc Alloy
Sealing Cap Plating Material Nickel
Cap Material Zinc
Sealing Gasket Material Elastomer
Bead Chain Coupling Material Nickel
Bead Chain Material Nickel
Bead Chain Plating Material Steel
Cap to Flange Attachment Metal Bead Chain
Bead Chain Coupling Plating Material Brass
For Use With Receptacle
Comment For Metal-Shell CPC Receptacles Only.
Packaging Method Carton
Packaging Quantity 10
Accessory Type Protective Cap
Product Type Accessory
Shell Size 28
Operating Temperature Range -55 – 105°C, -67 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 7968
Global Product Line: 232
GPL Description: Industrial

Alternative Part Descriptions

  • SEALING CAP, ZINC ALLOY; Accessory Type:Dust Cap; For Use With:Shell Size 28 CPC Connectors; Connector Body Material:Zinc Alloy Body; Product Range:-; Connector Shell Size:28; Enclosure Material:Zinc Alloy RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 211904-1?

Additional datasheets, footprints and schematics for 211904-1 are listed in our Part Details tab. You can also find the 211904-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 211904-1 in the Pricing & Inventory tab next to part details. You can view 211904-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 211904-1 fall under?

The 211904-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Caps & Covers.

Can I view similar or alternative parts?

You can view similar parts to 211904-1 when available in the Circular Connector Caps & Covers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 211904-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 211904-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 211904-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 211904-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 211904-1 often in real-time on the comparison pages.

What if I can't find stock of 211904-1?

You can fill out our help required form which you can use to request a quote for 211904-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 211904-1

Loading...
Loading Results for 211904-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us